Radiall RF Coaxial Switch R595433225R

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R595433225R - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R595433225R
RF Coaxial Switch R595433225R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Switches - R595433225R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R595433225R
RF Switches R595433225R
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number R595433225R R595433225R
Product Name RF Coaxial Switch RF Switches
Operating Temperature -25 to 75 C (-13 to 167 F)
Frequency Range 0.0 to 20000 MHz
Insertion Loss 0.5400 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.05 - 10GHz Wideband Compact SP4T Switch - QPC6188 - Qorvo
Specs
Package Type SMT LGA Package
Frequency Range 50 to 12000 MHz
Insertion Loss 1 dB
View Details
2.4 to 2.5 GHz SP3T Switch - SKY13586-678LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 8L
Frequency Range 2400 to 2500 MHz
Isolation 35 dB
View Details
4 suppliers
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details