The R595F53225 is a coaxial RF switch designed for applications requiring high performance across a frequency range of DC to 26.5 GHz. It features a 50-ohm impedance and is optimized for low insertion loss, with a maximum of 0.20 dB plus a frequency-dependent component. The switch provides excellent isolation, with a minimum of 85 dB up to 6 GHz, decreasing to 60 dB at 26.5 GHz. This model supports latching operation and has a nominal operating voltage of 24 VDC. It is rated for up to 10 million switching cycles, ensuring durability for long-term use. The switch is compatible with SMA connectors and has a maximum switching time of 15 ms. It operates effectively in a temperature range from -25°C to +75°C and can withstand various environmental conditions, including humidity and vibration. Engineers looking for a reliable RF switch for automated test equipment or signal monitoring devices may find the R595F53225 suitable due to its robust specifications and performance characteristics.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Switch IC General Purpose SPDT 50Ohm
RF Switch IC General Purpose SPDT 50Ohm
IC RF SWITCH SPDT 26.5GHZ
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches | RF Switches |
| Product Number | R595F53225 | 2201-R595F53225-ND | R595F53225 | R595F53225 |
| Product Name | RF Coaxial Switch | RF Switches | RF Switches | RF and Wireless - RF Switches |
| Package Type | Module, SMA Connectors | |||
| Operating Temperature | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | ||
| Frequency Range | 0.0 to 26500 MHz | 0.0 to 26500 MHz | 0.0 to 26500 MHz | |
| Insertion Loss | 0.2000 dB | 0.2000 dB | 0.2000 dB |