Arrow Electronics RF and Microwave Switch SKY13575-639LF

Description
The SKY13575-639LF is a dual-band single-pole, four-throw switch with an integrated 50 Ohm match on all RF output ports. External DC blocking capacitors are required on the RF paths. The switch can operate over the temperature range of -40 C to 90 C. Switching is controlled by two CMOS/TTL compatible control voltage inputs: VC1 and VC2. Depending upon the logic voltage level applied to the control pins, the RFC pin is connected to one of four switched RF outputs (RF1 to RF4) by a low insertion loss path, while the path between the RFC pin and the other RF pins is in isolation. The isolated ports are terminated to a 50 Ohm load. The SKY13575-639LF is packaged in a small, 14-pin, 1.6 x 1.6 x 0.45 mm QFN package.
Request a Quote Datasheet
Description
The SKY13575-639LF is a dual-band single-pole, four-throw switch with an integrated 50 Ohm match on all RF output ports. External DC blocking capacitors are required on the RF paths. The switch can operate over the temperature range of -40 C to 90 C. Switching is controlled by two CMOS/TTL compatible control voltage inputs: VC1 and VC2. Depending upon the logic voltage level applied to the control pins, the RFC pin is connected to one of four switched RF outputs (RF1 to RF4) by a low insertion loss path, while the path between the RFC pin and the other RF pins is in isolation. The isolated ports are terminated to a 50 Ohm load. The SKY13575-639LF is packaged in a small, 14-pin, 1.6 x 1.6 x 0.45 mm QFN package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - SKY13575-639LF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SKY13575-639LF
RF and Microwave Switch SKY13575-639LF
The SKY13575-639LF is a dual-band single-pole, four-throw switch with an integrated 50 Ohm match on all RF output ports. External DC blocking capacitors are required on the RF paths. The switch can operate over the temperature range of -40 C to 90 C. Switching is controlled by two CMOS/TTL compatible control voltage inputs: VC1 and VC2. Depending upon the logic voltage level applied to the control pins, the RFC pin is connected to one of four switched RF outputs (RF1 to RF4) by a low insertion loss path, while the path between the RFC pin and the other RF pins is in isolation. The isolated ports are terminated to a 50 Ohm load. The SKY13575-639LF is packaged in a small, 14-pin, 1.6 x 1.6 x 0.45 mm QFN package.

The SKY13575-639LF is a dual-band single-pole, four-throw switch with an integrated 50 Ohm match on all RF output ports. External DC blocking capacitors are required on the RF paths. The switch can operate over the temperature range of -40 C to 90 C.

Switching is controlled by two CMOS/TTL compatible control voltage inputs: VC1 and VC2. Depending upon the logic voltage level applied to the control pins, the RFC pin is connected to one of four switched RF outputs (RF1 to RF4) by a low insertion loss path, while the path between the RFC pin and the other RF pins is in isolation. The isolated ports are terminated to a 50 Ohm load.

The SKY13575-639LF is packaged in a small, 14-pin, 1.6 x 1.6 x 0.45 mm QFN package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number SKY13575-639LF
Product Name RF and Microwave Switch
Package Type QFN
Frequency Range 100 to 6000 MHz
Insertion Loss 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449754P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
Absorptive SP4T, SMT Solid State Switch, DC - 30 GHz, 50Ω - M4SWA4-34DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Connector SMA
Frequency Range 30000 MHz
View Details