Radiall RF Switches R591303445

Description
RF Switch IC General Purpose SP4T 50Ohm Module
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP4T 50Ohm Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R591303445-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP4T 50Ohm Module

RF Switch IC General Purpose SP4T 50Ohm Module

Buy Now Datasheet
RF Coaxial Switch - R591303445 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R591303445
RF Coaxial Switch R591303445
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Switches - R591303445 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R591303445
RF Switches R591303445
RF Switch IC General Purpose SP4T 50Ohm Module

RF Switch IC General Purpose SP4T 50Ohm Module

Buy Now Datasheet
RF and Wireless - RF Switches - R591303445 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
R591303445
RF and Wireless - RF Switches R591303445
IC RF SWITCH SP4T 6GHZ MODULE

IC RF SWITCH SP4T 6GHZ MODULE

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number 2201-R591303445-ND R591303445 R591303445 R591303445
Product Name RF Switches RF Coaxial Switch RF Switches RF and Wireless - RF Switches
Package Type Module, SMA Connectors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 6000 MHz 0.0 to 6000 MHz 0.0 to 6000 MHz
Insertion Loss 0.3000 dB 0.3000 dB 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC1030D-ND - DigiKey
Specs
Package Type Surface Mount; Die
Frequency Range 2000 to 18000 MHz
Insertion Loss 1.3 dB
View Details
5 MHz to 1.5 GHz Ultra-High-Linearity SP6T 75 Ω Switch - SKY13642-485LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 5 to 1500 MHz
Type SP6T
View Details
5 suppliers
Reflective SPDT, SMT Solid State Switch, DC - 4600 MHz, 50Ω - KSW-2-46+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
RF Coaxial Switches - NMS2F&B - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 3000 MHz
Type Single Pole Double Throw; SPDT
View Details