Skyworks Solutions, Inc. Sky5® 2.4 to 8.3 GHz SPDT Switch SKY59608-711LF

Description
The SKY59608-711LF is a single-pole, double-throw (SPDT) switch intended for mode switching in WLAN applications. Using advanced switching technologies, the SKY59608-711LF maintains low insertion loss and high isolation for all switching paths. The SKY59608-711LF is part of our Sky5® product portfolio. The high-linearity performance and low insertion loss achieved by the switch make it an ideal choice for low-power transmit/receive applications. Depending on the logic voltage applied to the control pin (VCTL), the RFC pin is connected to one of the two switched RF outputs (RF1 or RF2) using a low insertion loss path, while the path between the RFC pin and the other RF pin is in a highisolation state. The switch is a “reflective short” on the isolated port. The switch is manufactured in a compact, 1.1 x 0.7 x 0.45 mm, 6-pin exposed pad plastic Micro Lead-frame Package Dual (MLPD) package.
Request a Quote Datasheet
Description
The SKY59608-711LF is a single-pole, double-throw (SPDT) switch intended for mode switching in WLAN applications. Using advanced switching technologies, the SKY59608-711LF maintains low insertion loss and high isolation for all switching paths. The SKY59608-711LF is part of our Sky5® product portfolio. The high-linearity performance and low insertion loss achieved by the switch make it an ideal choice for low-power transmit/receive applications. Depending on the logic voltage applied to the control pin (VCTL), the RFC pin is connected to one of the two switched RF outputs (RF1 or RF2) using a low insertion loss path, while the path between the RFC pin and the other RF pin is in a highisolation state. The switch is a “reflective short” on the isolated port. The switch is manufactured in a compact, 1.1 x 0.7 x 0.45 mm, 6-pin exposed pad plastic Micro Lead-frame Package Dual (MLPD) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sky5® 2.4 to 8.3 GHz SPDT Switch - SKY59608-711LF - Skyworks Solutions, Inc.
Irvine, CA, United States
Sky5® 2.4 to 8.3 GHz SPDT Switch
SKY59608-711LF
Sky5® 2.4 to 8.3 GHz SPDT Switch SKY59608-711LF
The SKY59608-711LF is a single-pole, double-throw (SPDT) switch intended for mode switching in WLAN applications. Using advanced switching technologies, the SKY59608-711LF maintains low insertion loss and high isolation for all switching paths. The SKY59608-711LF is part of our Sky5® product portfolio. The high-linearity performance and low insertion loss achieved by the switch make it an ideal choice for low-power transmit/receive applications. Depending on the logic voltage applied to the control pin (VCTL), the RFC pin is connected to one of the two switched RF outputs (RF1 or RF2) using a low insertion loss path, while the path between the RFC pin and the other RF pin is in a highisolation state. The switch is a “reflective short” on the isolated port. The switch is manufactured in a compact, 1.1 x 0.7 x 0.45 mm, 6-pin exposed pad plastic Micro Lead-frame Package Dual (MLPD) package.

The SKY59608-711LF is a single-pole, double-throw (SPDT) switch intended for mode switching in WLAN applications. Using advanced switching technologies, the SKY59608-711LF maintains low insertion loss and high isolation for all switching paths. The SKY59608-711LF is part of our Sky5® product portfolio.
The high-linearity performance and low insertion loss achieved by the switch make it an ideal choice for low-power transmit/receive applications. Depending on the logic voltage applied to the control pin (VCTL), the RFC pin is connected to one of the two switched RF outputs (RF1 or RF2) using a low insertion loss path, while the path between the RFC pin and the other RF pin is in a highisolation state. The switch is a “reflective short” on the isolated port.
The switch is manufactured in a compact, 1.1 x 0.7 x 0.45 mm, 6-pin exposed pad plastic Micro Lead-frame Package Dual (MLPD) package.

Supplier's Site
RF and Microwave Switch - SKY59608-711LF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SKY59608-711LF
RF and Microwave Switch SKY59608-711LF
The SKY59608-711LF is a single-pole, double-throw (SPDT) switch intended for mode switching in WLAN applications. Using advanced switching technologies, the SKY59608-711LF maintains low insertion loss and high isolation for all switching paths. The SKY59608-711LF is part of our Sky5 product portfolio. The high-linearity performance and low insertion loss achieved by the switch make it an ideal choice for low-power transmit/receive applications. Depending on the logic voltage applied to the control pin (VCTL), the RFC pin is connected to one of the two switched RF outputs (RF1 or RF2) using a low insertion loss path, while the path between the RFC pin and the other RF pin is in a high isolation state. The switch is a “reflective short” on the isolated port. The switch is manufactured in a compact, 1.1 x 0.7 x 0.45 mm, 6-pin exposed pad plastic Micro Lead-frame Package Dual (MLPD) package.

The SKY59608-711LF is a single-pole, double-throw (SPDT) switch intended for mode switching in WLAN applications. Using advanced switching technologies, the SKY59608-711LF maintains low insertion loss and high isolation for all switching paths. The SKY59608-711LF is part of our Sky5 product portfolio.

The high-linearity performance and low insertion loss achieved by the switch make it an ideal choice for low-power transmit/receive applications. Depending on the logic voltage applied to the control pin (VCTL), the RFC pin is connected to one of the two switched RF outputs (RF1 or RF2) using a low insertion loss path, while the path between the RFC pin and the other RF pin is in a high isolation state. The switch is a “reflective short” on the isolated port.

The switch is manufactured in a compact, 1.1 x 0.7 x 0.45 mm, 6-pin exposed pad plastic Micro Lead-frame Package Dual (MLPD) package.

Supplier's Site Datasheet
RF Switches - 863-SKY59608-711LF-ND - DigiKey
Thief River Falls, MN, United States
EVALUATION BOARD/KIT

EVALUATION BOARD/KIT

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. Richardson RFPD DigiKey
Product Category RF Switches RF Switches RF Switches
Product Number SKY59608-711LF SKY59608-711LF 863-SKY59608-711LF-ND
Product Name Sky5® 2.4 to 8.3 GHz SPDT Switch RF and Microwave Switch RF Switches
Package Type Surface Mount; MLPD, 6L MLPD Surface Mount; 6-XFDFN
Frequency Range 2400 to 8300 MHz 2400 to 8300 MHz 2400 to 8300 MHz
Isolation 23 dB 23 dB 20 dB
Type Single Pole Double Throw; SPDT SPDT Single Pole Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - AS186-302 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 4000 MHz
View Details
0.5 – 6.0 GHz SPDT Switch, 50 Ω Terminated - SKY13431-374LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; DFN, 6L
Frequency Range 500 to 6000 MHz
Isolation 20 to 25 dB
View Details
3 suppliers