Skyworks Solutions, Inc. 0.5–6.0 GHz SPDT Switch, 50 Ω Terminated SKY13370-374LF

Description
The SKY13370-374LF is a GaAs pHEMT Single-Pole, Double-Throw (SPDT) high power switch with 50 Ω terminated outputs. The high linearity performance and low insertion loss achieved by the SKY13370-374LF make it an ideal choice for WiMAX and higher power WLAN applications such as access points. The switch is manufactured in a compact, 1.5 x 1.5 mm, 6-pin Dual Flat No-Lead (DFN) package. Scroll Down to View Related Products
Request a Quote Datasheet
Description
The SKY13370-374LF is a GaAs pHEMT Single-Pole, Double-Throw (SPDT) high power switch with 50 Ω terminated outputs. The high linearity performance and low insertion loss achieved by the SKY13370-374LF make it an ideal choice for WiMAX and higher power WLAN applications such as access points. The switch is manufactured in a compact, 1.5 x 1.5 mm, 6-pin Dual Flat No-Lead (DFN) package. Scroll Down to View Related Products
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5–6.0 GHz SPDT Switch, 50 Ω Terminated - SKY13370-374LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.5–6.0 GHz SPDT Switch, 50 Ω Terminated
SKY13370-374LF
0.5–6.0 GHz SPDT Switch, 50 Ω Terminated SKY13370-374LF
The SKY13370-374LF is a GaAs pHEMT Single-Pole, Double-Throw (SPDT) high power switch with 50 Ω terminated outputs. The high linearity performance and low insertion loss achieved by the SKY13370-374LF make it an ideal choice for WiMAX and higher power WLAN applications such as access points. The switch is manufactured in a compact, 1.5 x 1.5 mm, 6-pin Dual Flat No-Lead (DFN) package. Scroll Down to View Related Products

The SKY13370-374LF is a GaAs pHEMT Single-Pole, Double-Throw (SPDT) high power switch with 50 Ω terminated outputs. The high linearity performance and low insertion loss achieved by the SKY13370-374LF make it an ideal choice for WiMAX and higher power WLAN applications such as access points.
The switch is manufactured in a compact, 1.5 x 1.5 mm, 6-pin Dual Flat No-Lead (DFN) package.

Scroll Down to View Related Products

Supplier's Site
RF Switches - 683-1337-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
683-1337-6-ND
RF Switches 683-1337-6-ND
RF Switch IC 802.16 WiMAX SPDT 6GHz 50Ohm 6-DFN (1.5x1.5)

RF Switch IC 802.16 WiMAX SPDT 6GHz 50Ohm 6-DFN (1.5x1.5)

Buy Now Datasheet
RF Switches - 683-1337-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
683-1337-2-ND
RF Switches 683-1337-2-ND
RF Switch IC 802.16 WiMAX SPDT 6GHz 50Ohm 6-DFN (1.5x1.5)

RF Switch IC 802.16 WiMAX SPDT 6GHz 50Ohm 6-DFN (1.5x1.5)

Buy Now Datasheet
RF Switches - 683-1337-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
683-1337-1-ND
RF Switches 683-1337-1-ND
RF Switch IC 802.16 WiMAX SPDT 6GHz 50Ohm 6-DFN (1.5x1.5)

RF Switch IC 802.16 WiMAX SPDT 6GHz 50Ohm 6-DFN (1.5x1.5)

Buy Now Datasheet
RF and Microwave Switch - SKY13370-374LF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SKY13370-374LF
RF and Microwave Switch SKY13370-374LF
0.5–6.0 GHz SPDT Switch, 50 Ohm Terminated

0.5–6.0 GHz SPDT Switch, 50 Ohm Terminated

Supplier's Site Datasheet
RF Switches - SKY13370-374LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13370-374LF
RF Switches SKY13370-374LF
RF Switch IC 802.16 WiMAX SPDT 6 GHz 50Ohm 6-DFN (1.5x1.5)

RF Switch IC 802.16 WiMAX SPDT 6 GHz 50Ohm 6-DFN (1.5x1.5)

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number SKY13370-374LF 683-1337-6-ND SKY13370-374LF SKY13370-374LF
Product Name 0.5–6.0 GHz SPDT Switch, 50 Ω Terminated RF Switches RF and Microwave Switch RF Switches
Package Type Surface Mount; DFN, 6L Surface Mount; 6-XFDFN Exposed Pad DFN Surface Mount
Frequency Range 500 to 6000 MHz 500 to 6000 MHz 500 to 6000 MHz 500 to 6000 MHz
Isolation 24 to 31 dB 24 dB 29 dB 24 dB
Type Single Pole Double Throw; SPDT (A) Single Pole Double Throw SPDT Single Pole Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

4 x 2 Switch Matrix with Tone/Voltage Decoder 250 MHz–2.15 GHz - SKY13292-365LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 20L
Frequency Range 250 to 2150 MHz
Isolation 30 to 40 dB
View Details
3 suppliers
GaAs SP2T Switch for Ultra Wideband (UWB) 3–8 GHz - SKY13298-360LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 8L
Frequency Range 3000 to 8000 MHz
Isolation 22 to 25 dB
View Details
3 suppliers
PHEMT GaAs IC High-Power Transfer Switch 0.1–6 GHz - AS218-000 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; Chip
Frequency Range 100 to 6000 MHz
Isolation 19 dB
View Details
2 suppliers