Skyworks Solutions, Inc. 0.4 to 3.8 GHz SP3T Switch SKY13582-676LF

Description
The SKY13582-676LF is a single-pole, triple-throw (SP3T) switch. No external DC blocking capacitors are required on the RF paths as long as there is no DC voltage on the RF line. The switch can operate over the temperature range of −40 °C to +85 °C. Switching is controlled by two CMOS/TTL compatible control voltage inputs (VC1 and VC2). Depending on the logic voltage level applied to the control pin, the RFC pin is connected to one of three switched RF outputs (RF1, RF2, or RF3) by using a low insertion loss path, while the path between the RFC pin and the other RF pins is in isolation. The SKY13582-676LF is provided in a small 9-pin, 1.1 x 1.1 x 0.5 mm QFN package.
Request a Quote Datasheet
Description
The SKY13582-676LF is a single-pole, triple-throw (SP3T) switch. No external DC blocking capacitors are required on the RF paths as long as there is no DC voltage on the RF line. The switch can operate over the temperature range of −40 °C to +85 °C. Switching is controlled by two CMOS/TTL compatible control voltage inputs (VC1 and VC2). Depending on the logic voltage level applied to the control pin, the RFC pin is connected to one of three switched RF outputs (RF1, RF2, or RF3) by using a low insertion loss path, while the path between the RFC pin and the other RF pins is in isolation. The SKY13582-676LF is provided in a small 9-pin, 1.1 x 1.1 x 0.5 mm QFN package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4 to 3.8 GHz SP3T Switch - SKY13582-676LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.4 to 3.8 GHz SP3T Switch
SKY13582-676LF
0.4 to 3.8 GHz SP3T Switch SKY13582-676LF
The SKY13582-676LF is a single-pole, triple-throw (SP3T) switch. No external DC blocking capacitors are required on the RF paths as long as there is no DC voltage on the RF line. The switch can operate over the temperature range of −40 °C to +85 °C. Switching is controlled by two CMOS/TTL compatible control voltage inputs (VC1 and VC2). Depending on the logic voltage level applied to the control pin, the RFC pin is connected to one of three switched RF outputs (RF1, RF2, or RF3) by using a low insertion loss path, while the path between the RFC pin and the other RF pins is in isolation. The SKY13582-676LF is provided in a small 9-pin, 1.1 x 1.1 x 0.5 mm QFN package.

The SKY13582-676LF is a single-pole, triple-throw (SP3T) switch. No external DC blocking capacitors are required on the RF paths as long as there is no DC voltage on the RF line. The switch can operate over the temperature range of −40 °C to +85 °C.
Switching is controlled by two CMOS/TTL compatible control voltage inputs (VC1 and VC2). Depending on the logic voltage level applied to the control pin, the RFC pin is connected to one of three switched RF outputs (RF1, RF2, or RF3) by using a low insertion loss path, while the path between the RFC pin and the other RF pins is in isolation.
The SKY13582-676LF is provided in a small 9-pin, 1.1 x 1.1 x 0.5 mm QFN package.

Supplier's Site
RF and Microwave Switch - SKY13582-676LF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SKY13582-676LF
RF and Microwave Switch SKY13582-676LF
The SKY13582-676LF is a single-pole, triple-throw (SP3T) switch. No external DC blocking capacitors are required on the RF paths as long as there is no DC voltage on the RF line. The switch can operate over the temperature range of −40 C to +85 C. Switching is controlled by two CMOS/TTL compatible control voltage inputs (VC1 and VC2). Depending on the logic voltage level applied to the control pin, the RFC pin is connected to one of three switched RF outputs (RF1, RF2, or RF3) by using a low insertion loss path, while the path between the RFC pin and the other RF pins is in isolation. The SKY13582-676LF is provided in a small 9-pin, 1.1 x 1.1 x 0.5 mm QFN package.

The SKY13582-676LF is a single-pole, triple-throw (SP3T) switch. No external DC blocking capacitors are required on the RF paths as long as there is no DC voltage on the RF line. The switch can operate over the temperature range of −40 C to +85 C.

Switching is controlled by two CMOS/TTL compatible control voltage inputs (VC1 and VC2). Depending on the logic voltage level applied to the control pin, the RFC pin is connected to one of three switched RF outputs (RF1, RF2, or RF3) by using a low insertion loss path, while the path between the RFC pin and the other RF pins is in isolation.

The SKY13582-676LF is provided in a small 9-pin, 1.1 x 1.1 x 0.5 mm QFN package.

Supplier's Site Datasheet

Technical Specifications

  Skyworks Solutions, Inc. Richardson RFPD
Product Category RF Switches RF Switches
Product Number SKY13582-676LF SKY13582-676LF
Product Name 0.4 to 3.8 GHz SP3T Switch RF and Microwave Switch
Package Type Surface Mount; QFN, 9L QFN
Unlock Full Specs
to access all available technical data

Similar Products

pHEMT GaAs IC 1 W High Linearity 0.1–6.0 GHz SPDT Switch - AS225-313LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 6L
Frequency Range 100 to 6000 MHz
Isolation 20 to 21 dB
View Details
3 suppliers
0.1-6.0 GHz DPDT Switch - SKY13411-374LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; DFN, 6L
Frequency Range 100 to 6000 MHz
Isolation 14 to 26 dB
View Details
3 suppliers
GaAs High Isolation SPDT Non-Reflective Switch 100 MHz-6 GHz - SKY13286-359LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 100 to 6000 MHz
Isolation 42 to 62 dB
View Details
3 suppliers
Si83404AAA-IF Isolated Smart Switch - Si83404AAA-IF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 9X9 DFN-32
Control Interface Parallel
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details