Arrow Electronics RF and Microwave Switch SKY13278-313LF

Description
GaAs SPDT Switch 100 MHz–2.5 GHz
Request a Quote Datasheet
Description
GaAs SPDT Switch 100 MHz–2.5 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - SKY13278-313LF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SKY13278-313LF
RF and Microwave Switch SKY13278-313LF
GaAs SPDT Switch 100 MHz–2.5 GHz

GaAs SPDT Switch 100 MHz–2.5 GHz

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number SKY13278-313LF
Product Name RF and Microwave Switch
Package Type QFN
Frequency Range 100 to 2500 MHz
Insertion Loss 0.4500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1832334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
2 x 16 Blocking Switch Matrix, DC to 18 GHz, Rack-Mounted - ZTVX-16-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 18000 MHz
Insertion Loss 1 to 2.5 dB
View Details