Radiall RF Coaxial Switch R595437110

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R595437110 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R595437110
RF Coaxial Switch R595437110
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R595437110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R595437110
RF Switches R595437110
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number R595437110 R595437110
Product Name RF Coaxial Switch RF Switches
Operating Temperature -25 to 75 C (-13 to 167 F)
Frequency Range 0.0 to 20000 MHz
Insertion Loss 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5261A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Mechanical SPDT Switch, DC-18 GHz, SMA, TTL Control - ZK-MSP2TA-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Control Interface TTL
View Details
DC - 20 GHz (L, S, C, X, Ku, K Band) SP4T Non-reflective Switch MMIC - CMD203C4 - Qorvo
Specs
Package Type Ceramic QFN
Frequency Range ? to 20000 MHz
Insertion Loss 2.4 dB
View Details
2 suppliers
RF Coaxial Switches - NMS6STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T(Terminated)
View Details