Arrow Electronics RF and Microwave Switch SKY13388-465LF

Description
0.1-2.7 GHz SP4T Switch With Integrated Logic Decoder
Request a Quote Datasheet
Description
0.1-2.7 GHz SP4T Switch With Integrated Logic Decoder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - SKY13388-465LF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SKY13388-465LF
RF and Microwave Switch SKY13388-465LF
0.1-2.7 GHz SP4T Switch With Integrated Logic Decoder

0.1-2.7 GHz SP4T Switch With Integrated Logic Decoder

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number SKY13388-465LF
Product Name RF and Microwave Switch
Package Type QFN
Frequency Range 100 to 2700 MHz
Insertion Loss 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
Absorptive SPDT, SMT Solid State Switch, DC - 2000 MHz, 50Ω - MSWA-2-20+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Impedance 50 ohms
View Details
3 suppliers