Radiall RF Coaxial Switch R595F43210R

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R595F43210R - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R595F43210R
RF Coaxial Switch R595F43210R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Switches - R595F43210R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R595F43210R
RF Switches R595F43210R
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number R595F43210R R595F43210R
Product Name RF Coaxial Switch RF Switches
Operating Temperature -25 to 75 C (-13 to 167 F)
Frequency Range 0.0 to 26500 MHz
Insertion Loss 0.6500 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.1 to 6.0 GHz DPDT Switch - SKYA21070 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 6L
Frequency Range 100 to 6000 MHz
Isolation 25 to 34 dB
View Details
3 suppliers
Reflective SPDT, SMT Solid State Switch, DC - 2500 MHz, 50Ω - RSW-2-25PA+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 2500 MHz
View Details
3 suppliers
RF ICs - 1908064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Thin qfn
View Details
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details