Skyworks Solutions, Inc. 20 MHz-3.0 GHz High Power SP4T Switch With Decoder SKY13380-350LF

Description
Please note: SKY13380-350LF is being discontinued and is not recommended for new designs. The SKY13380-350LF is a symmetrical, single-pole, four-throw (SP4T) switch. The device is designed for broadband, high power switching applications that demand high linearity and low insertion loss. This is a general purpose switch optimized for a variety of multimode applications such as GSM/WCDMA/EDGE. The switch is manufactured using Skyworks state-of-the-art pHEMT process. The SKY13380-350LF features integrated logic that uses only two control lines for switch operation. The low current consumption makes the device suitable for battery-operated applications. The SKY13380-350LF SP4T switch is provided in a compact Quad Flat No-Lead (QFN) 3 x 3 mm package.
Request a Quote Datasheet
Description
Please note: SKY13380-350LF is being discontinued and is not recommended for new designs. The SKY13380-350LF is a symmetrical, single-pole, four-throw (SP4T) switch. The device is designed for broadband, high power switching applications that demand high linearity and low insertion loss. This is a general purpose switch optimized for a variety of multimode applications such as GSM/WCDMA/EDGE. The switch is manufactured using Skyworks state-of-the-art pHEMT process. The SKY13380-350LF features integrated logic that uses only two control lines for switch operation. The low current consumption makes the device suitable for battery-operated applications. The SKY13380-350LF SP4T switch is provided in a compact Quad Flat No-Lead (QFN) 3 x 3 mm package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 MHz-3.0 GHz High Power SP4T Switch With Decoder - SKY13380-350LF - Skyworks Solutions, Inc.
Irvine, CA, United States
20 MHz-3.0 GHz High Power SP4T Switch With Decoder
SKY13380-350LF
20 MHz-3.0 GHz High Power SP4T Switch With Decoder SKY13380-350LF
Please note: SKY13380-350LF is being discontinued and is not recommended for new designs. The SKY13380-350LF is a symmetrical, single-pole, four-throw (SP4T) switch. The device is designed for broadband, high power switching applications that demand high linearity and low insertion loss. This is a general purpose switch optimized for a variety of multimode applications such as GSM/WCDMA/EDGE. The switch is manufactured using Skyworks state-of-the-art pHEMT process. The SKY13380-350LF features integrated logic that uses only two control lines for switch operation. The low current consumption makes the device suitable for battery-operated applications. The SKY13380-350LF SP4T switch is provided in a compact Quad Flat No-Lead (QFN) 3 x 3 mm package.

Please note: SKY13380-350LF is being discontinued and is not recommended for new designs.

The SKY13380-350LF is a symmetrical, single-pole, four-throw (SP4T) switch. The device is designed for broadband, high power switching applications that demand high linearity and low insertion loss. This is a general purpose switch optimized for a variety of multimode applications such as GSM/WCDMA/EDGE.
The switch is manufactured using Skyworks state-of-the-art pHEMT process. The SKY13380-350LF features integrated logic that uses only two control lines for switch operation. The low current consumption makes the device suitable for battery-operated applications.
The SKY13380-350LF SP4T switch is provided in a compact Quad Flat No-Lead (QFN) 3 x 3 mm package.

Supplier's Site
RF Switches - 863-1646-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1646-6-ND
RF Switches 863-1646-6-ND
RF Switch IC GSM, EDGE SP4T 3GHz 50Ohm 16-QFN (3x3)

RF Switch IC GSM, EDGE SP4T 3GHz 50Ohm 16-QFN (3x3)

Buy Now Datasheet
RF Switches - 863-1646-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1646-1-ND
RF Switches 863-1646-1-ND
RF Switch IC GSM, EDGE SP4T 3GHz 50Ohm 16-QFN (3x3)

RF Switch IC GSM, EDGE SP4T 3GHz 50Ohm 16-QFN (3x3)

Buy Now Datasheet
RF Switches - 863-1646-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1646-2-ND
RF Switches 863-1646-2-ND
RF Switch IC GSM, EDGE SP4T 3GHz 50Ohm 16-QFN (3x3)

RF Switch IC GSM, EDGE SP4T 3GHz 50Ohm 16-QFN (3x3)

Buy Now Datasheet
RF and Microwave Switch - SKY13380-350LF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SKY13380-350LF
RF and Microwave Switch SKY13380-350LF
20 MHz-3.0 GHz High Power SP4T Switch With Decoder

20 MHz-3.0 GHz High Power SP4T Switch With Decoder

Supplier's Site
RF Switches - SKY13380-350LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13380-350LF
RF Switches SKY13380-350LF
RF Switch IC GSM, EDGE SP4T 3 GHz 50Ohm 16-QFN (3x3)

RF Switch IC GSM, EDGE SP4T 3 GHz 50Ohm 16-QFN (3x3)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number SKY13380-350LF 863-1646-6-ND SKY13380-350LF SKY13380-350LF
Product Name 20 MHz-3.0 GHz High Power SP4T Switch With Decoder RF Switches RF and Microwave Switch RF Switches
Package Type Surface Mount; QFN, 16L Surface Mount; 16-VFQFN Exposed Pad QFN Surface Mount
Frequency Range 20 to 3000 MHz 20 to 3000 MHz 20 to 3000 MHz 20 to 3000 MHz
Isolation 21 to 28 dB 21 dB 28 dB 21 dB
Type Single Pole Four Throw; SP4T (R) Single Pole Four Throw Single Pole Four Throw; SP4T Single Pole Four Throw
Unlock Full Specs
to access all available technical data

Similar Products

3P4T Transmit/Receive LTE Switch with MIPI RFFE Compatibility - SKY13594-666LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 2300 to 2700 MHz
Isolation 30 dB
View Details