The R595853225 is a coaxial RF switch designed for applications requiring high performance and reliability. It operates across a frequency range of DC to 20 GHz with a maximum insertion loss of 0.20 dB, which varies with frequency. The switch features a minimum isolation of 85 dB up to 6 GHz, decreasing at higher frequencies, and a maximum voltage standing wave ratio (VSWR) of 1.25 at specified frequency ranges. This model is a latching type switch, with a nominal operating voltage of 24 VDC and a maximum switching time of 15 ms. It is rated for up to 10 million cycles, ensuring longevity in demanding applications. The switch can be configured with SMA connectors and is suitable for automated test and measurement equipment, as well as signal monitoring devices. Environmental specifications include an operating temperature range of -25°C to +75°C and a storage temperature range of -55°C to +85°C. The switch is also designed to withstand various mechanical stresses, including vibration and shock, making it suitable for use in challenging environments.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Switch IC General Purpose SPDT 50Ohm
RF Switch IC General Purpose SPDT 50Ohm
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | R595853225 | 2201-R595853225-ND | R595853225 |
| Product Name | RF Coaxial Switch | RF Switches | RF Switches |
| Package Type | Module, SMA Connectors | ||
| Operating Temperature | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | |
| Frequency Range | 0.0 to 40000 MHz | 0.0 to 40000 MHz | |
| Insertion Loss | 0.2000 dB | 0.2000 dB |