Arrow Electronics RF and Microwave Switch SKY13251-349LF

Description
SP3T Switch for Bluetooth® and 802.11b,g
Request a Quote Datasheet
Description
SP3T Switch for Bluetooth® and 802.11b,g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - SKY13251-349LF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SKY13251-349LF
RF and Microwave Switch SKY13251-349LF
SP3T Switch for Bluetooth® and 802.11b,g

SP3T Switch for Bluetooth® and 802.11b,g

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number SKY13251-349LF
Product Name RF and Microwave Switch
Package Type QFN
Frequency Range 500 to 3000 MHz
Insertion Loss 0.3500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
Absorptive SP6T, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-2SP6T-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details