Radiall RF Switches R591722400

Description
RF Switch IC General Purpose SP4T 50Ohm Module
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP4T 50Ohm Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R591722400-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP4T 50Ohm Module

RF Switch IC General Purpose SP4T 50Ohm Module

Buy Now Datasheet
RF Coaxial Switch - R591722400 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R591722400
RF Coaxial Switch R591722400
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R591722400 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R591722400
RF Switches R591722400
RF Switch IC General Purpose SP4T 50Ohm Module

RF Switch IC General Purpose SP4T 50Ohm Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R591722400-ND R591722400 R591722400
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module, SMA Connectors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 26500 MHz 0.0 to 26500 MHz
Insertion Loss 0.6000 dB 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.3 to 3.8 GHz 160 W High-Power SPDT Switch - SKY12255-708LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 20L
Frequency Range 300 to 3800 MHz
Type Single Pole Double Throw; SPDT (R)
View Details
4 suppliers
RF ICs - 1908064P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TQFN
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details
0.02 - 50 GHz SOI SPDT Switch - QPC0542 - Qorvo
Specs
Package Type OVM QFN
Frequency Range 20 to 50000 MHz
Insertion Loss 2 dB
View Details