The SKY13320-374LF is a pHEMT GaAs FET I/C high power switch. The switch is an ideal choice for two-way radios, WiMAX, and WLAN applications such as 802.11 a/b/g where low loss, high isolation, and excellent linearity are key requirements.
The switch is manufactured in a compact, 1.5 x 1.5 mm, 6-pin exposed pad plastic Micro Leadframe Package Dual (MLPD) package.
0.1-6.0 GHz GaAs SPDT Switch
RF Switch IC WiMax, WLAN SPDT 6GHz 50Ohm 6-MLPD (1.5x1.5)
RF Switch IC WiMax, WLAN SPDT 6GHz 50Ohm 6-MLPD (1.5x1.5)
RF Switch IC WiMax, WLAN SPDT 6GHz 50Ohm 6-MLPD (1.5x1.5)
RF Switch IC WiMax, WLAN SPDT 6 GHz 50Ohm 6-MLPD (1.5x1.5)
| Skyworks Solutions, Inc. | Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches | RF Switches |
| Product Number | SKY13320-374LF | SKY13320-374LF | 863-1058-1-ND | SKY13320-374LF |
| Product Name | 0.1-6.0 GHz GaAs SPDT Switch | RF and Microwave Switch | RF Switches | RF Switches |
| Package Type | Surface Mount; QFN, 6L | MLPD | Surface Mount; 6-XFDFN Exposed Pad | Surface Mount |
| Frequency Range | 100 to 6000 MHz | 100 to 6000 MHz | 100 to 6000 MHz | 100 to 6000 MHz |
| Isolation | 24 to 28 dB | 25 dB | 24 dB | 24 dB |
| Type | Single Pole Double Throw; SPDT (R) | SPDT | Single Pole Double Throw | Single Pole Double Throw |