Radiall RF Coaxial Switch R593373148R

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R593373148R - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R593373148R
RF Coaxial Switch R593373148R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Shenzhen, China
RF and Wireless - RF Switches
R593373148R
RF and Wireless - RF Switches R593373148R
IC RF SWITCH DPDT 6GHZ

IC RF SWITCH DPDT 6GHZ

Supplier's Site
RF Switches - R593373148R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R593373148R
RF Switches R593373148R
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number R593373148R R593373148R R593373148R
Product Name RF Coaxial Switch RF and Wireless - RF Switches RF Switches
Frequency Range 0.0 to 6000 MHz 0.0 to 6000 MHz
Insertion Loss 0.2000 dB 0.2000 dB
Isolation 80 dB 80 dB
Voltage 20 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1908083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μmax
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
Reflective SPDT, Solid State Switch, DC - 4600 MHz, 50Ω - ZFSW-2-46 - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw; Solid-State
View Details