Skyworks Solutions, Inc. Current-Limit Switches SI83402BAA-IF

Description
Si834x Isolated Smart Switch The Si834x provides up to four isolated high-side or low-side switches with low RON. These switches are ideal for driving resistive and inductive loads like solenoids, relays, and lamps commonly found in industrial control systems like Programmable Logic Controllers (PLC). Each switch is galvanically isolated for safety using Skyworks’ groundbreaking CMOS-based isolation technology, offering better reliability and performance than the traditional optocoupler-based isolation, including high Common-Mode Transient Immunity (CMTI) over 100 kV/us. The logic interface supports low-power 2.25 V MCUs, while the switches offer a wide supply range of 9 V–32 V ideal for industrial voltage levels. The switches are capable of providing 0.7 A to well over 2.5 A depending on product selection and load conditions. Each switch offers complete fault protection. An innovative multi-voltage clamp efficiently handles an unlimited amount of demagnetization energy (EAS). The overcurrent protection includes an Inrush Current Mode to drive loads like lamps. Additionally, the device power supplies are monitored, and the switches are safely constrained or shutdown on faults. Eight diagnostics are reported through the logic interface, offering an unprecedented level of details and control. Diagnostics are configured, monitored, and cleared via the Serial Peripheral Interface (SPI) or exposed on active-low, open-drain indicator pins for easy access and combination. Diagnostic communication is independent of switch control signals, with separate isolation channels and constant error checking, ensuring long-term reliability. Key Features High-side or low-side switch Logic Supply: 2.25 V–5.5 V Switch Supply: 9 V–32 V Fast (10 us) update rate High continuous current and low RON Unique multi-voltage output clamp Inrush Current Mode: 8 A for 20 ms Current-limited overload protection Over-temperature protection Undervoltage protected supplies Up to eight different diagnostics Channel status indicators Dedicated fault indicator Disable outputs asynchronously Control 128 channels via SPI 1.5 kVRMS safety-rated isolation Transient immunity > 100 kV/us Compliant to IEC 61131-2 Compact 9x9 DFN-32 package 3 kV ESD Protection -40 to 125 C operating temperature Applications Programmable logic controllers Industrial data acquisition Motion controllers Smart solid-state relays
Request a Quote Datasheet
Description
Si834x Isolated Smart Switch The Si834x provides up to four isolated high-side or low-side switches with low RON. These switches are ideal for driving resistive and inductive loads like solenoids, relays, and lamps commonly found in industrial control systems like Programmable Logic Controllers (PLC). Each switch is galvanically isolated for safety using Skyworks’ groundbreaking CMOS-based isolation technology, offering better reliability and performance than the traditional optocoupler-based isolation, including high Common-Mode Transient Immunity (CMTI) over 100 kV/us. The logic interface supports low-power 2.25 V MCUs, while the switches offer a wide supply range of 9 V–32 V ideal for industrial voltage levels. The switches are capable of providing 0.7 A to well over 2.5 A depending on product selection and load conditions. Each switch offers complete fault protection. An innovative multi-voltage clamp efficiently handles an unlimited amount of demagnetization energy (EAS). The overcurrent protection includes an Inrush Current Mode to drive loads like lamps. Additionally, the device power supplies are monitored, and the switches are safely constrained or shutdown on faults. Eight diagnostics are reported through the logic interface, offering an unprecedented level of details and control. Diagnostics are configured, monitored, and cleared via the Serial Peripheral Interface (SPI) or exposed on active-low, open-drain indicator pins for easy access and combination. Diagnostic communication is independent of switch control signals, with separate isolation channels and constant error checking, ensuring long-term reliability. Key Features High-side or low-side switch Logic Supply: 2.25 V–5.5 V Switch Supply: 9 V–32 V Fast (10 us) update rate High continuous current and low RON Unique multi-voltage output clamp Inrush Current Mode: 8 A for 20 ms Current-limited overload protection Over-temperature protection Undervoltage protected supplies Up to eight different diagnostics Channel status indicators Dedicated fault indicator Disable outputs asynchronously Control 128 channels via SPI 1.5 kVRMS safety-rated isolation Transient immunity > 100 kV/us Compliant to IEC 61131-2 Compact 9x9 DFN-32 package 3 kV ESD Protection -40 to 125 C operating temperature Applications Programmable logic controllers Industrial data acquisition Motion controllers Smart solid-state relays
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current-Limit Switches - SI83402BAA-IF - Richardson RFPD
Downers Grove, IL, United States
Current-Limit Switches
SI83402BAA-IF
Current-Limit Switches SI83402BAA-IF
Si834x Isolated Smart Switch The Si834x provides up to four isolated high-side or low-side switches with low RON. These switches are ideal for driving resistive and inductive loads like solenoids, relays, and lamps commonly found in industrial control systems like Programmable Logic Controllers (PLC). Each switch is galvanically isolated for safety using Skyworks’ groundbreaking CMOS-based isolation technology, offering better reliability and performance than the traditional optocoupler-based isolation, including high Common-Mode Transient Immunity (CMTI) over 100 kV/us. The logic interface supports low-power 2.25 V MCUs, while the switches offer a wide supply range of 9 V–32 V ideal for industrial voltage levels. The switches are capable of providing 0.7 A to well over 2.5 A depending on product selection and load conditions. Each switch offers complete fault protection. An innovative multi-voltage clamp efficiently handles an unlimited amount of demagnetization energy (EAS). The overcurrent protection includes an Inrush Current Mode to drive loads like lamps. Additionally, the device power supplies are monitored, and the switches are safely constrained or shutdown on faults. Eight diagnostics are reported through the logic interface, offering an unprecedented level of details and control. Diagnostics are configured, monitored, and cleared via the Serial Peripheral Interface (SPI) or exposed on active-low, open-drain indicator pins for easy access and combination. Diagnostic communication is independent of switch control signals, with separate isolation channels and constant error checking, ensuring long-term reliability. Key Features High-side or low-side switch Logic Supply: 2.25 V–5.5 V Switch Supply: 9 V–32 V Fast (10 us) update rate High continuous current and low RON Unique multi-voltage output clamp Inrush Current Mode: 8 A for 20 ms Current-limited overload protection Over-temperature protection Undervoltage protected supplies Up to eight different diagnostics Channel status indicators Dedicated fault indicator Disable outputs asynchronously Control 128 channels via SPI 1.5 kVRMS safety-rated isolation Transient immunity > 100 kV/us Compliant to IEC 61131-2 Compact 9x9 DFN-32 package 3 kV ESD Protection -40 to 125 C operating temperature Applications Programmable logic controllers Industrial data acquisition Motion controllers Smart solid-state relays

Si834x Isolated Smart Switch

The Si834x provides up to four isolated high-side or low-side switches with low RON. These switches are ideal for driving resistive and inductive loads like solenoids, relays, and lamps commonly found in industrial control systems like Programmable Logic Controllers (PLC). Each switch is galvanically isolated for safety using Skyworks’ groundbreaking CMOS-based isolation technology, offering better reliability and performance than the traditional optocoupler-based isolation, including high Common-Mode Transient Immunity (CMTI) over 100 kV/us.

The logic interface supports low-power 2.25 V MCUs, while the switches offer a wide supply range of 9 V–32 V ideal for industrial voltage levels. The switches are capable of providing 0.7 A to well over 2.5 A depending on product selection and load conditions. Each switch offers complete fault protection. An innovative multi-voltage clamp efficiently handles an unlimited amount of demagnetization energy (EAS). The overcurrent protection includes an Inrush Current Mode to drive loads like lamps. Additionally, the device power supplies are monitored, and the switches are safely constrained or shutdown on faults.

Eight diagnostics are reported through the logic interface, offering an unprecedented level of details and control. Diagnostics are configured, monitored, and cleared via the Serial Peripheral Interface (SPI) or exposed on active-low, open-drain indicator pins for easy access and combination. Diagnostic communication is independent of switch control signals, with separate isolation channels and constant error checking, ensuring long-term reliability.

Key Features

  • High-side or low-side switch
  • Logic Supply: 2.25 V–5.5 V
  • Switch Supply: 9 V–32 V
  • Fast (10 us) update rate
  • High continuous current and low RON
  • Unique multi-voltage output clamp
  • Inrush Current Mode: 8 A for 20 ms
  • Current-limited overload protection
  • Over-temperature protection
  • Undervoltage protected supplies
  • Up to eight different diagnostics
  • Channel status indicators
  • Dedicated fault indicator
  • Disable outputs asynchronously
  • Control 128 channels via SPI
  • 1.5 kVRMS safety-rated isolation
  • Transient immunity > 100 kV/us
  • Compliant to IEC 61131-2
  • Compact 9x9 DFN-32 package
  • 3 kV ESD Protection
  • -40 to 125 C operating temperature

Applications

  • Programmable logic controllers
  • Industrial data acquisition
  • Motion controllers
  • Smart solid-state relays
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number SI83402BAA-IF
Product Name Current-Limit Switches
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, Pin Diode Switch, 10 - 2500 MHz, 50Ω - ZMSW-1211 - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw
View Details
RF Coaxial Switches - NMS6N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 12400 MHz
Type SP3T~SP6T
View Details
RF ICs - 1908064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Thin qfn
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details