Radiall RF Coaxial Switch R599310000

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R599310000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R599310000
RF Coaxial Switch R599310000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R599310000-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP3T, SP4T, SP5T, SP6T

RF Switch IC General Purpose SP3T, SP4T, SP5T, SP6T

Buy Now Datasheet
RF Switches - R599310000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R599310000
RF Switches R599310000
RF Switch IC General Purpose SP3T, SP4T, SP5T, SP6T

RF Switch IC General Purpose SP3T, SP4T, SP5T, SP6T

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number R599310000 2201-R599310000-ND R599310000
Product Name RF Coaxial Switch RF Switches RF Switches
Type Single Pole Four Throw Single Pole Four Throw
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449756P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Mechanical Switch Assembly, 8 x SPDT, DC - 26.5 GHz, SMA - RC-8SPDT-A26 - Mini-Circuits
Specs
Connector SMA
Frequency Range 26500 MHz
Insertion Loss 0.1500 to 0.8000 dB
View Details
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details