Radiall RF Switches R591302445

Description
RF Switch IC General Purpose SP4T 50Ohm Module
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP4T 50Ohm Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R591302445-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP4T 50Ohm Module

RF Switch IC General Purpose SP4T 50Ohm Module

Buy Now Datasheet
RF Coaxial Switch - R591302445 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R591302445
RF Coaxial Switch R591302445
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R591302445 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R591302445
RF Switches R591302445
RF Switch IC General Purpose SP4T 50Ohm Module

RF Switch IC General Purpose SP4T 50Ohm Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R591302445-ND R591302445 R591302445
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module, SMA Connectors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 6000 MHz 0.0 to 6000 MHz
Insertion Loss 0.3000 dB 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5181A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF Switches - BGS14MPA9E6327XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 9-UFQFN
Operating Temperature 125 C (257 F)
Frequency Range 50 to 6000 MHz
View Details
4 suppliers
RF Coaxial Switches - NMS2T - kTB Solutions
Specs
Connector TNC
Frequency Range 0.0 to 12400 MHz
Type Single Pole Double Throw; SPDT
View Details
Blocking Switch Matrix, 4 x 4, DC - 18 GHz, 3U, SMA - ZT-4X4B-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 18000 MHz
Insertion Loss 1.1 to 2.2 dB
View Details