Fairview Microwave Inc. Coaxial Connector (RF) Terminators ST3920

Description
TERM JACK SMC 1.35 VSWR
Request a Quote Datasheet
Description
TERM JACK SMC 1.35 VSWR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Terminators - 5328-ST3920-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
5328-ST3920-ND
Coaxial Connector (RF) Terminators 5328-ST3920-ND
TERM JACK SMC 1.35 VSWR

TERM JACK SMC 1.35 VSWR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5328-ST3920-ND
Product Name Coaxial Connector (RF) Terminators
Connector Type SMC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Geometry Straight
Frequency 4.000 GHz
View Details
RF Connectors - 1057277-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 11.000 GHz
View Details
2 suppliers
Cable Connectors - NC2-MRG-A220-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
View Details