Adapter Coaxial Connector SMP Plug, Female Socket To SMP Plug, Female Socket 50Ohm
RF ADAPTOR, SMP PLUG-SMP PLUG, 50 OHM; Convert From Coax Type:SMP; Convert From Gender:Plug; Convert To Coax Type:SMP; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | 115-SMP-FS2A-1259-ND | SMP-FS2A-1259 | SMP-FS2A-1259 | 42AH1260 |
| Product Name | Coaxial Connector (RF) Adapters | Connectors | SMP Connector | Rf Adaptor, Smp Plug-Smp Plug, 50 Ohm; Convert From Coax Type Amphenol Rf |
| Connector Type | SMP | SMP |