RF Connector SMP Straight PCB Full Deten
SMP Connector Jack, Male Pin 50Ohm Through Hole Solder
RF COAX CONN, SMP JACK, 50 OHM, TH; Connector Type:SMP Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
RF CONNECTOR SMP STRAIGHT PCB FU
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | SMP-FS-FDPCT | 115-SMP-FS-FDPCT-ND | 83AH9388 | SMP-FS-FDPCT |
| Product Name | SMP Connector | Coaxial Connector (RF) Assemblies | Rf Coax Conn, Smp Jack, 50 Ohm, Th; Connector Type Amphenol Rf | Coaxial Connector (RF) Assemblies |
| Category | Coaxial Connector; RF and Microwave Connector | |||
| Connector Type | SMP; Jack, Male Pin | SMP | SMP | |
| Mounting | Through Hole | Through Hole |