Adapter Coaxial Connector SMP Plug, Female Socket To SMP Plug, Female Socket 50Ohm
RF Adapters - In Series SMP BULLET ADAPTER JACK-JACK GOLD
RF/COAXIAL ADAPTER, SMP JACK-SMP JACK; Convert From Coax Type:SMP; Convert From Gender:Plug; Convert To Coax Type:SMP; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | SMP-FSBA-990 | ARF1591-ND | SMP-FSBA-990 | 73K9432 |
| Product Name | adapters | Coaxial Connector (RF) Adapters | RF Adapters - In Series | Rf/coaxial Adapter, Smp Jack-Smp Jack; Convert From Coax Type Amphenol Rf |
| Connector Type | SMP | SMP |