Fairview Microwave Inc. Coaxial Connector (RF) Terminators ST4019

Description
TERM PLUG 2.92MM SS 1.35 VSWR
Request a Quote Datasheet
Description
TERM PLUG 2.92MM SS 1.35 VSWR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Terminators - 5328-ST4019-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
5328-ST4019-ND
Coaxial Connector (RF) Terminators 5328-ST4019-ND
TERM PLUG 2.92MM SS 1.35 VSWR

TERM PLUG 2.92MM SS 1.35 VSWR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5328-ST4019-ND
Product Name Coaxial Connector (RF) Terminators
Connector Type 2.92mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMA (M) St. Terminator - ET-SMS-TM - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 6.000 GHz
View Details
Cable Connectors - NCS-FB-086-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
In-Series Adapters - 1053634-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
4 suppliers