SMP Connector Jack, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder
SMP Connector Jack, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder
SMP Connector Jack, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder
CONN SMP JACK EDGE MOUNT 50OHM
RF COAXIAL, SMP, JACK, 50 OHM, PCB; Connector Type:SMP Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper
RF Connectors / Coaxial Connectors Edge Mount PCB Jack, Srf Mnt, 50 Ohm
| Powell Electronics, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | SMP-MSLD-PCE-3 | ARF3109DKR-ND | SMP-MSLD-PCE-3 | 56AC3160 | SMP-MSLD-PCE-3 |
| Product Name | SMP Connector | Coaxial Connector (RF) Assemblies | Coaxial Connector (RF) Assemblies | Rf Coaxial, Smp, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | ||||
| Connector Type | SMP; Jack, Male Pin | SMP | SMP | ||
| Mounting | Board Edge, Cutout; Surface Mount | Board Edge, Cutout; Surface Mount | Panel |