Amphenol Corporation Coaxial Connector (RF) Adapters SMP-FS2A-1950

Description
Adapter Coaxial Connector SMP Plug, Female Socket To SMP Plug, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMP Plug, Female Socket To SMP Plug, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 115-SMP-FS2A-1950-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
115-SMP-FS2A-1950-ND
Coaxial Connector (RF) Adapters 115-SMP-FS2A-1950-ND
Adapter Coaxial Connector SMP Plug, Female Socket To SMP Plug, Female Socket 50Ohm

Adapter Coaxial Connector SMP Plug, Female Socket To SMP Plug, Female Socket 50Ohm

Buy Now Datasheet
SMP Connector - SMP-FS2A-1950 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMP Connector
SMP-FS2A-1950
SMP Connector SMP-FS2A-1950
SMP Plug to SMP Plug

SMP Plug to SMP Plug

Buy Now
Swedesboro, NJ, United States
Connectors
SMP-FS2A-1950
Connectors SMP-FS2A-1950
RF Connector

RF Connector

Buy Now
Rf Adaptor, Smp Plug-Smp Plug, 50 Ohm; Convert From Coax Type Amphenol Rf - 42AH1262 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adaptor, Smp Plug-Smp Plug, 50 Ohm; Convert From Coax Type Amphenol Rf
42AH1262
Rf Adaptor, Smp Plug-Smp Plug, 50 Ohm; Convert From Coax Type Amphenol Rf 42AH1262
RF ADAPTOR, SMP PLUG-SMP PLUG, 50 OHM; Convert From Coax Type:SMP; Convert From Gender:Plug; Convert To Coax Type:SMP; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

RF ADAPTOR, SMP PLUG-SMP PLUG, 50 OHM; Convert From Coax Type:SMP; Convert From Gender:Plug; Convert To Coax Type:SMP; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors
Product Number 115-SMP-FS2A-1950-ND SMP-FS2A-1950 42AH1262
Product Name Coaxial Connector (RF) Adapters SMP Connector Rf Adaptor, Smp Plug-Smp Plug, 50 Ohm; Convert From Coax Type Amphenol Rf
Connector Type SMP SMP
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1056285-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 27.000 GHz
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190515 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details
Multi-Channel Connectors - NC-8-MA-086-1 - kTB Solutions
Specs
Frequency 0.000 to 40.000 GHz
View Details