Amphenol Corporation SMP Connector SMP-FS2A-2030

Description
SMP Plug to SMP Plug
Request a Quote Datasheet
Description
SMP Plug to SMP Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMP Connector - SMP-FS2A-2030 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMP Connector
SMP-FS2A-2030
SMP Connector SMP-FS2A-2030
SMP Plug to SMP Plug

SMP Plug to SMP Plug

Buy Now
Swedesboro, NJ, United States
Connectors
SMP-FS2A-2030
Connectors SMP-FS2A-2030
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Adapters - 115-SMP-FS2A-2030-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
115-SMP-FS2A-2030-ND
Coaxial Connector (RF) Adapters 115-SMP-FS2A-2030-ND
Adapter Coaxial Connector SMP Plug, Female Socket To SMP Plug, Female Socket 50Ohm

Adapter Coaxial Connector SMP Plug, Female Socket To SMP Plug, Female Socket 50Ohm

Buy Now Datasheet
Rf Adaptor, Smp Plug-Smp Plug, 50 Ohm; Convert From Coax Type Amphenol Rf - 42AH1263 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adaptor, Smp Plug-Smp Plug, 50 Ohm; Convert From Coax Type Amphenol Rf
42AH1263
Rf Adaptor, Smp Plug-Smp Plug, 50 Ohm; Convert From Coax Type Amphenol Rf 42AH1263
RF ADAPTOR, SMP PLUG-SMP PLUG, 50 OHM; Convert From Coax Type:SMP; Convert From Gender:Plug; Convert To Coax Type:SMP; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

RF ADAPTOR, SMP PLUG-SMP PLUG, 50 OHM; Convert From Coax Type:SMP; Convert From Gender:Plug; Convert To Coax Type:SMP; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number SMP-FS2A-2030 115-SMP-FS2A-2030-ND 42AH1263
Product Name SMP Connector Coaxial Connector (RF) Adapters Rf Adaptor, Smp Plug-Smp Plug, 50 Ohm; Convert From Coax Type Amphenol Rf
Connector Type SMP SMP
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1122561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type UHF
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
SMB (M) R/A Bulkhead PCB Mount Connector - ET-SBMRA-BH-PC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMB
Gender Male / Plug
Geometry Right Angle
View Details
RF Connectors - 1051639-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
Cable Connectors - NC2-MRG-T50-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details