Amphenol Corporation SMP Connector SMP-MSLD-PCS-5T

Description
SMP Straight PCB Jack 50 Ohm
Request a Quote Datasheet
Description
SMP Straight PCB Jack 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMP Connector - SMP-MSLD-PCS-5T - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMP Connector
SMP-MSLD-PCS-5T
SMP Connector SMP-MSLD-PCS-5T
SMP Straight PCB Jack 50 Ohm

SMP Straight PCB Jack 50 Ohm

Buy Now
Coaxial Connector (RF) Assemblies - ARF3108CT-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3108CT-ND
Coaxial Connector (RF) Assemblies ARF3108CT-ND
SMP Connector Jack, Male Pin 50Ohm Surface Mount Solder

SMP Connector Jack, Male Pin 50Ohm Surface Mount Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - ARF3108DKR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3108DKR-ND
Coaxial Connector (RF) Assemblies ARF3108DKR-ND
SMP Connector Jack, Male Pin 50Ohm Surface Mount Solder

SMP Connector Jack, Male Pin 50Ohm Surface Mount Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - ARF3108TR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3108TR-ND
Coaxial Connector (RF) Assemblies ARF3108TR-ND
SMP Connector Jack, Male Pin 50Ohm Surface Mount Solder

SMP Connector Jack, Male Pin 50Ohm Surface Mount Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - SMP-MSLD-PCS-5T - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
SMP-MSLD-PCS-5T
RF Connectors / Coaxial Connectors SMP-MSLD-PCS-5T
RF Connectors / Coaxial Connectors Straight PCB Jack, 50 Ohm

RF Connectors / Coaxial Connectors Straight PCB Jack, 50 Ohm

Buy Now Datasheet
Rf Coaxial, Smp, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf - 56AC3163 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Smp, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf
56AC3163
Rf Coaxial, Smp, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf 56AC3163
RF COAXIAL, SMP, JACK, 50 OHM, PCB; Connector Type:SMP Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:18GHz RoHS Compliant: Yes

RF COAXIAL, SMP, JACK, 50 OHM, PCB; Connector Type:SMP Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:18GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number SMP-MSLD-PCS-5T ARF3108CT-ND SMP-MSLD-PCS-5T 56AC3163
Product Name SMP Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf Coaxial, Smp, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf
Category Coaxial Connector; RF and Microwave Connector
Connector Type SMP; Jack, Male Pin SMP
Mounting Surface Mount Panel
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1059691-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Through Hole - Solder
Coupling Push-On
View Details
4 suppliers
PC Pin, Single Post Connectors - 36-1361-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A28500-165-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details