RF Connector SMP Straight PCB Limited De
SMP Connector Jack, Male Pin 50Ohm Surface Mount Solder
SMP Connector Jack, Male Pin 50Ohm Surface Mount Solder
SMP Connector Jack, Male Pin 50Ohm Surface Mount Solder
RF COAXIAL, SMP JACK, 50 OHM, PCB; Connector Type:SMP Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:-RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | SMP-MSLD-PCS11T | 115-SMP-MSLD-PCS11TTR-ND | 28AJ5596 |
| Product Name | SMP Connector | Coaxial Connector (RF) Assemblies | Rf Coaxial, Smp Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf |
| Category | Coaxial Connector; RF and Microwave Connector |