Adapter Coaxial Connector SMP Plug, Female Socket To SMP Plug, Female Socket 50Ohm
Manufacturer: AMIS
Category: Capacitors - Tantalum Capacitors
Packaging: Bulk
Part Status: Obsolete
Adapter Type: Plug to Plug
Conversion Type: Same Series
Adapter Series: SMP to SMP
Center Gender: Female to Female
Convert From (Adapter End): Plug, Male Pins
Convert To (Adapter End): Plug, Male Pins
RF Adapters - In Series Bullet Adpt SMP PLG -SMP PLG 7.39mm
Bullet Adapter SMP Plug to SMP Plug 50 Ohm Straight 7.39mm / Individual Bag RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | SMP-FSBA-739 | ARF2266-ND | SMP-FSBA-739 | 87X8210 | |
| Product Name | adapters | Coaxial Connector (RF) Adapters | Capacitors - Tantalum Capacitors | RF Adapters - In Series | Bullet Adapter Smp Plug To Smp Plug 50 Ohm Straight 7.39Mm / Individual Bag Rohs Compliant Amphenol Rf |
| Connector Type | SMP |