Adapter Coaxial Connector SMP Plug, Female Socket To SMP Plug, Female Socket 50Ohm
RF/COAXIAL ADAPTER, SMP JACK-SMP JACK; Convert From Coax Type:SMP; Convert From Gender:Jack; Convert To Coax Type:SMP; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
RF Adapters - In Series BULLET ADAPTER JACK-JACK GOLD
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ARF1589-ND | SMP-FSBA-224 | 73K9430 | SMP-FSBA-224 |
| Product Name | Coaxial Connector (RF) Adapters | adapters | Rf/coaxial Adapter, Smp Jack-Smp Jack; Convert From Coax Type Amphenol Rf | RF Adapters - In Series |
| Connector Type | SMP | SMP |