Adapter Coaxial Connector SMP Plug, Female Socket To SMP Plug, Female Socket 50Ohm
RF/COAXIAL ADAPTER, SMP JACK-SMP JACK; Convert From Coax Type:SMP; Convert From Gender:Jack; Convert To Coax Type:SMP; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
RF COAX ADAPTER, SMP JACK-JACK, 50 OHM; Connector Type:Intra Series Coaxial; Adapter Body Style:Straight Adapter; Convert From Coax Type:SMP; Convert From Gender:Jack; Convert To Coax Type:SMP; Convert To Gender:Jack; RoHS Compliant: Yes
RF Adapters - In Series BULLET ADAPTER JACK-JACK GOLD
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | SMP-FSBA-145 | ARF1588-ND | 73K9427 | SMP-FSBA-145 |
| Product Name | adapters | Coaxial Connector (RF) Adapters | Rf/coaxial Adapter, Smp Jack-Smp Jack; Convert From Coax Type Amphenol Rf | RF Adapters - In Series |
| Connector Type | SMP | SMP |