Fairview Microwave Inc. Coaxial Connector (RF) Terminators ST4079

Description
TERM JACK MINI SMP 1.6 VSWR
Request a Quote Datasheet
Description
TERM JACK MINI SMP 1.6 VSWR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Terminators - 5328-ST4079-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
5328-ST4079-ND
Coaxial Connector (RF) Terminators 5328-ST4079-ND
TERM JACK MINI SMP 1.6 VSWR

TERM JACK MINI SMP 1.6 VSWR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5328-ST4079-ND
Product Name Coaxial Connector (RF) Terminators
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2826928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Geometry Straight
Frequency 11.000 GHz
View Details
RF Connectors - 1059467-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
Cable Connectors - NCK-FB-086-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details