SMP Connector Jack, Male Pin 50Ohm Surface Mount Solder
RF Connectors / Coaxial Connectors SMP Strgt PCB Jack Limited Detent
RF CONNECTOR, SMP, STRAIGHT JACK, PCB; Connector Type:SMP Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | SMP-MSLD-PCS-2 | ARF2273-ND | 2205560 | SMP-MSLD-PCS-2 | 52X5288 |
| Product Name | SMP Connector | Coaxial Connector (RF) Assemblies | Coaxial Connectors | RF Connectors / Coaxial Connectors | Rf Connector, Smp, Straight Jack, Pcb; Connector Type Amphenol Rf |
| Category | Coaxial Connector; RF and Microwave Connector | ||||
| Connector Type | SMP; Jack, Male Pin | SMP | |||
| Mounting | Surface Mount | PCB Mount |