Fairview Microwave Inc. Coaxial Connector (RF) Terminators ST3N252

Description
TERM PLUG TYPE N 1.2 VSWR
Request a Quote Datasheet
Description
TERM PLUG TYPE N 1.2 VSWR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Terminators - 5328-ST3N252-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
5328-ST3N252-ND
Coaxial Connector (RF) Terminators 5328-ST3N252-ND
TERM PLUG TYPE N 1.2 VSWR

TERM PLUG TYPE N 1.2 VSWR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5328-ST3N252-ND
Product Name Coaxial Connector (RF) Terminators
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190509 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details
RF Connectors - 1059572-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 22.000 GHz
View Details
2 suppliers
Coaxial Adapters - 1120846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
Cable Connectors - NC2-FL2G-A220-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details