SMP Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
RF CONNECTOR, SMP, R/A PLUG, 50 OHM; Connector Type:SMP Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.085" Conformable, 0.086" Conformable, RG405; Product Range:
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 115-SMP-FR-C07-2-R-ND | 08AK4960 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf Connector, Smp, R/a Plug, 50 Ohm; Connector Type Amphenol Rf |
| Connector Type | SMP | SMP |