Amphenol RF Coaxial Connector (RF) Assemblies SMP-FS-SBPCT

Description
SMP Connector Jack, Male Pin 50Ohm Through Hole Solder
Request a Quote Datasheet
Description
SMP Connector Jack, Male Pin 50Ohm Through Hole Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 115-SMP-FS-SBPCT-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-SMP-FS-SBPCT-ND
Coaxial Connector (RF) Assemblies 115-SMP-FS-SBPCT-ND
SMP Connector Jack, Male Pin 50Ohm Through Hole Solder

SMP Connector Jack, Male Pin 50Ohm Through Hole Solder

Buy Now Datasheet
Swedesboro, NJ, United States
SMP Connector
SMP-FS-SBPCT
SMP Connector SMP-FS-SBPCT
RF Connector SMP Straight PCB Smooth Bor

RF Connector SMP Straight PCB Smooth Bor

Buy Now
Swedesboro, NJ, United States
Connectors
SMP-FS-SBPCT
Connectors SMP-FS-SBPCT
RF Connector

RF Connector

Buy Now
Rf Coax Conn, Smp Jack, 50 Ohm, Th; Connector Type Amphenol Rf - 83AH9389 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Smp Jack, 50 Ohm, Th; Connector Type Amphenol Rf
83AH9389
Rf Coax Conn, Smp Jack, 50 Ohm, Th; Connector Type Amphenol Rf 83AH9389
RF COAX CONN, SMP JACK, 50 OHM, TH; Connector Type:SMP Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

RF COAX CONN, SMP JACK, 50 OHM, TH; Connector Type:SMP Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors RF and Microwave Connectors
Product Number 115-SMP-FS-SBPCT-ND SMP-FS-SBPCT 83AH9389
Product Name Coaxial Connector (RF) Assemblies SMP Connector Rf Coax Conn, Smp Jack, 50 Ohm, Th; Connector Type Amphenol Rf
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28583-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
Screw Connectors - 36-1273-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Circular Connector Assemblies - 2262-A22062-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details