Amphenol RF Coaxial Connector (RF) Terminators SMP-FS-T2

Description
Terminator Coax Connector Plug, Female Socket SMP 50 Ohms
Request a Quote Datasheet
Description
Terminator Coax Connector Plug, Female Socket SMP 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Terminators - 115-SMP-FS-T2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
115-SMP-FS-T2-ND
Coaxial Connector (RF) Terminators 115-SMP-FS-T2-ND
Terminator Coax Connector Plug, Female Socket SMP 50 Ohms

Terminator Coax Connector Plug, Female Socket SMP 50 Ohms

Buy Now Datasheet
SMP Connector - SMP-FS-T2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMP Connector
SMP-FS-T2
SMP Connector SMP-FS-T2
SMP Terminator Plug 2 Watt

SMP Terminator Plug 2 Watt

Buy Now
Coax Terminator, Smp, 26.5Ghz, 50 Ohm; Rf Terminator Type Amphenol Rf - 73AH7595 - Newark, An Avnet Company
Chicago, IL, United States
Coax Terminator, Smp, 26.5Ghz, 50 Ohm; Rf Terminator Type Amphenol Rf
73AH7595
Coax Terminator, Smp, 26.5Ghz, 50 Ohm; Rf Terminator Type Amphenol Rf 73AH7595
COAX TERMINATOR, SMP, 26.5GHZ, 50 OHM; RF Terminator Type:SMP Terminator Plug; Coaxial Cable Types:-; Frequency Max:26.5GHz; Impedance:50ohm; Product Range:-; Connector Body Style:Straight Plug; Connector Mounting:Cable Mount RoHS Compliant: Yes

COAX TERMINATOR, SMP, 26.5GHZ, 50 OHM; RF Terminator Type:SMP Terminator Plug; Coaxial Cable Types:-; Frequency Max:26.5GHz; Impedance:50ohm; Product Range:-; Connector Body Style:Straight Plug; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors
Product Number 115-SMP-FS-T2-ND SMP-FS-T2 73AH7595
Product Name Coaxial Connector (RF) Terminators SMP Connector Coax Terminator, Smp, 26.5Ghz, 50 Ohm; Rf Terminator Type Amphenol Rf
Connector Type SMP SMP
Mounting Free Hanging, Cap Cable Mount
Termination SMP
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050757-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
SMA Female Bulkhead Straight PCB Mount Connector 18mm - ET-SFS-BH-18MSL - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 2344582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type 7-16 Connector; Type N
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCB-MB-086-1 - kTB Solutions
Specs
Connector Type BNC
Gender Male / Plug
Frequency 0.000 to 4.000 GHz
View Details