The ProSNS RG-11 Universal "F" Coax Compression Connector (part number SNS1P11H) features a 9/16" hex head and is designed for use with RG-11 coaxial cables. It includes a polymer compression sleeve that facilitates easy insertion and minimizes the required tool compression force. This connector is made from nickel/tin plated brass and is suitable for a nominal characteristic impedance of 75 Ohm. Electrical performance includes a return loss of ,â -30 dB up to 1 GHz and an insertion loss of ,â§ -0.2 dB within the same frequency range. The connector provides RFI shielding of -85 dB and has passed rigorous environmental tests, including 1,000 hours of salt fog exposure and moisture migration standards. The operating temperature range for this connector is from -40 ¬?F (-40 °C) to 140 ¬?F (60 °C). It is packaged in quantities of 25 and is compatible with specific compression tools, making it a practical choice for engineers looking for reliable coaxial connections in various applications.
ProSNS RG11 Universal "F" male compression connector, 9/16" hex head, polymer compression sleeve for easy insertion & lowest possible tool compression force. 25 per Pack
ProSNS, RG11 UNIV F CONN W/
| Belden Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | SNS1P11H | BEL28723-ND | 72Y1323 |
| Product Name | ProSNS RG-11 Universal "F" Coax Compression Connector 9/16" Hex Head | Coaxial Connector (RF) Assemblies | Prosns, Rg11 Univ F Conn W/ Belden |