Fairview Microwave Inc. Coaxial Connector (RF) Terminators ST5038

Description
TERM PLUG 2.4MM SS 1.45 VSWR
Request a Quote Datasheet
Description
TERM PLUG 2.4MM SS 1.45 VSWR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Terminators - 5328-ST5038-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
5328-ST5038-ND
Coaxial Connector (RF) Terminators 5328-ST5038-ND
TERM PLUG 2.4MM SS 1.45 VSWR

TERM PLUG 2.4MM SS 1.45 VSWR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5328-ST5038-ND
Product Name Coaxial Connector (RF) Terminators
Connector Type 2.4mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F; Type N
Geometry Straight
Frequency 0.300 GHz
View Details
SMA Female Bulkhead Straight PCB Mount Connector 18mm - ET-SFS-BH-18MSL - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
RF Connectors - 1059634-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
Cable Connectors - NCS-MG-A220-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details