Pomona Electronics Coaxial Connector (RF) Terminators 4119-75

Description
Terminator Coax Connector Adapter, Jack to Plug BNC 75 Ohms
Request a Quote Datasheet
Description
Terminator Coax Connector Adapter, Jack to Plug BNC 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Terminators - 501-1798-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
501-1798-ND
Coaxial Connector (RF) Terminators 501-1798-ND
Terminator Coax Connector Adapter, Jack to Plug BNC 75 Ohms

Terminator Coax Connector Adapter, Jack to Plug BNC 75 Ohms

Buy Now Datasheet
Attenuators - Interconnects - 4119-75 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Attenuators - Interconnects
4119-75
Attenuators - Interconnects 4119-75
Attenuators - Interconnects 75 OHM M/F ATTENUATR

Attenuators - Interconnects 75 OHM M/F ATTENUATR

Buy Now Datasheet
Terminator; BNC; Brass (Male), Beryllium Copper (Female); Teflon; Brass - 70198109 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminator; BNC; Brass (Male), Beryllium Copper (Female); Teflon; Brass
70198109
Terminator; BNC; Brass (Male), Beryllium Copper (Female); Teflon; Brass 70198109
BNC Connector Type, 75 Ohms Resistance, Brass Body , Terminators Whether you're working at an event, in a mobile truck, or in the studio, professionals like you need the cleanest, clearest signals for broadcast and production. Pomona's new line of 75 ω digital video and audio broadcast connectors and cable assemblies deliver the ruggedness and reliability you need. The transmission of today's digital video signals is demanding higher bandwidth and greater signal purity than the analog signals of yesterday. 75 ω connectors from Pomona help meet these demands by reducing signal loss. Pomona digital video connectors are true 75 ω, precision-machined from high quality materials. Features Made from Precision Machined High Quality Brass for Superior Performance Center Contacts Are Plated with 20 Micro Inches of Gold for Better Conductivity Insulation Material Is High Density PTFE All Connectors and Adapters Are 75 Ohm for Broadcast Applications Female Center Contacts Are Made from Heat Treated Beryllium Copper for Long Wear Life

BNC Connector Type, 75 Ohms Resistance, Brass Body , Terminators
Whether you're working at an event, in a mobile truck, or in the studio, professionals like you need the cleanest, clearest signals for broadcast and production. Pomona's new line of 75 Ω digital video and audio broadcast connectors and cable assemblies deliver the ruggedness and reliability you need.
The transmission of today's digital video signals is demanding higher bandwidth and greater signal purity than the analog signals of yesterday. 75 Ω connectors from Pomona help meet these demands by reducing signal loss. Pomona digital video connectors are true 75 Ω, precision-machined from high quality materials.
Features

  • Made from Precision Machined High Quality Brass for Superior Performance
  • Center Contacts Are Plated with 20 Micro Inches of Gold for Better Conductivity
  • Insulation Material Is High Density PTFE
  • All Connectors and Adapters Are 75 Ohm for Broadcast Applications
  • Female Center Contacts Are Made from Heat Treated Beryllium Copper for Long Wear Life
Supplier's Site
Rf/coaxial Adapterbnc Jack-Bnc Plugstr75 Ohm; Convert From Coax Type Pomona - 46F2212 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapterbnc Jack-Bnc Plugstr75 Ohm; Convert From Coax Type Pomona
46F2212
Rf/coaxial Adapterbnc Jack-Bnc Plugstr75 Ohm; Convert From Coax Type Pomona 46F2212
RF/COAXIAL ADAPTERBNC JACK-BNC PLUGSTR75 OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:75ohm; Product Range:- RoHS Compliant: Yes

RF/COAXIAL ADAPTERBNC JACK-BNC PLUGSTR75 OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:75ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors Coaxial Connectors
Product Number 501-1798-ND 4119-75 70198109 46F2212
Product Name Coaxial Connector (RF) Terminators Attenuators - Interconnects Terminator; BNC; Brass (Male), Beryllium Copper (Female); Teflon; Brass Rf/coaxial Adapterbnc Jack-Bnc Plugstr75 Ohm; Convert From Coax Type Pomona
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data