1.85mm Connector Jack, Female Socket 50Ohm Surface Mount Compression
RF COAXIAL, 1.85MM JACK, 50 OHM, FLANGE; Connector Type:1.85mm Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:67GHz
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | 1678-3321-60054-ND | 26AJ4732 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf Coaxial, 1.85Mm Jack, 50 Ohm, Flange; Connector Type Amphenol Sv Microwave |
| Category | Coaxial Connector; RF and Microwave Connector | |
| Connector Type | 1.85mm Connector; Jack, Female Socket | 1.85mm Connector |
| Mounting | Surface Mount |