1.85mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression
RF CONN, 1.8MM EDGE LAUNCH JACK, 50 OHM; Connector Type:1.85mm Coaxial; Connector Body Style:Edge Launch Jack; Coaxial Termination:Screw; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:67GHz
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | 1678-3321-60059-ND | 70AJ5704 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf Conn, 1.8Mm Edge Launch Jack, 50 Ohm; Connector Type Amphenol Sv Microwave |
| Category | Coaxial Connector; RF and Microwave Connector | |
| Connector Type | 1.85mm Connector; Jack, Female Socket | 1.85mm Connector |
| Mounting | Board Edge, End Launch |