SMPS MALE PCB SURFACE MOUNT CO INDIVIDUAL - TRAY (PACK FILL Q
SMPS Connector Plug, Male Pin 50Ohm Surface Mount, Right Angle Solder
RF CONN, SMPS, PLUG, 50 OHM, PCB; Connector Type:SMPS Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:-RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | 3811-40078 | 1678-3811-40078-ND | 71AJ8642 |
| Product Name | Connectors | Coaxial Connector (RF) Assemblies | Rf Conn, Smps, Plug, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave |
| Category | Coaxial Connector; RF and Microwave Connector |