Amphenol RF Coaxial Connector (RF) Assemblies 34025-RFX

Description
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet
Description
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARFX1016-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARFX1016-ND
Coaxial Connector (RF) Assemblies ARFX1016-ND
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
connector,rf coaxial,n commercial str plug,clamp/solder,rg58,141,142a,400 cable - 70142884 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,n commercial str plug,clamp/solder,rg58,141,142a,400 cable
70142884
connector,rf coaxial,n commercial str plug,clamp/solder,rg58,141,142a,400 cable 70142884
-65 to +165 °C Operating Temperature Range, N Cable Plug Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body &md

-65 to +165 °C Operating Temperature Range, N Cable Plug
Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 Ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body &md

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category RF and Microwave Connectors Electrical Connectors
Product Number ARFX1016-ND 70142884
Product Name Coaxial Connector (RF) Assemblies connector,rf coaxial,n commercial str plug,clamp/solder,rg58,141,142a,400 cable
Connector Type Type N
Mounting Free Hanging (In-Line)
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 110198 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details
RF Connectors - 1058582-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 10.000 GHz
View Details
2 suppliers
Coaxial Adapters - 5463282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight; Straight
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details