TE Connectivity Connector Hardware, Mounts, Locks & Retainers 330620

Description
Body Features Primary Product Material : Nylon Primary Product Plating Material : Silver Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Insulating Bushing Hardware Accessory Function : Mounting
Request a Quote Datasheet
Description
Body Features Primary Product Material : Nylon Primary Product Plating Material : Silver Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Insulating Bushing Hardware Accessory Function : Mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 330620 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
330620
Connector Hardware, Mounts, Locks & Retainers 330620
Body Features Primary Product Material : Nylon Primary Product Plating Material : Silver Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Insulating Bushing Hardware Accessory Function : Mounting

Body Features


  • Primary Product Material : Nylon
  • Primary Product Plating Material : Silver

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 500

Product Type Features


  • Connector Hardware Accessory Type : Insulating Bushing
  • Hardware Accessory Function : Mounting
Buy Now
Coaxial Connector (RF) Accessories - A24479-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
A24479-ND
Coaxial Connector (RF) Accessories A24479-ND
Connector Bushing For BNC Jacks

Connector Bushing For BNC Jacks

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Insul Bushing Bnc Blkhd Phen Amp - Te Connectivity - 42AJ3162 - Newark, An Avnet Company
Chicago, IL, United States
Insul Bushing Bnc Blkhd Phen Amp - Te Connectivity
42AJ3162
Insul Bushing Bnc Blkhd Phen Amp - Te Connectivity 42AJ3162
INSUL BUSHING BNC BLKHD PHEN

INSUL BUSHING BNC BLKHD PHEN

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors
Product Number 330620 A24479-ND 330620 42AJ3162
Product Name Connector Hardware, Mounts, Locks & Retainers Coaxial Connector (RF) Accessories Insul Bushing Bnc Blkhd Phen Amp - Te Connectivity
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1060772-2 - TE Connectivity
Specs
Gender Male / Plug
Frequency 6.000 GHz
View Details
3 suppliers
Between Series Adapters - 1058653-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
RF Connectors - 1-1337611-0 - TE Connectivity
Specs
Gender Male / Plug
Frequency 11.000 GHz
View Details
4 suppliers