Radiall Coaxial Connector (RF) Assemblies 4000-1563-009

Description
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet
Description
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 2201-4000-1563-009-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-4000-1563-009-ND
Coaxial Connector (RF) Assemblies 2201-4000-1563-009-ND
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
4000-1563-009
RF & Microwave 4000-1563-009
RF

RF

Buy Now
RF Connectors / Coaxial Connectors - 4000-1563-009 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
4000-1563-009
RF Connectors / Coaxial Connectors 4000-1563-009
RF Connectors / Coaxial Connectors N M STR NA SD .141

RF Connectors / Coaxial Connectors N M STR NA SD .141

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 2201-4000-1563-009-ND 4000-1563-009 4000-1563-009
Product Name Coaxial Connector (RF) Assemblies RF & Microwave RF Connectors / Coaxial Connectors
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1237370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
BNC (M) St. Spring Type Connector Black Body for CCTV Cable - ET-BMS-SPB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
RF Connectors - 1059350-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 6.000 GHz
View Details
Cable Connectors - NCN-MB-086-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details