BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
Amphenol RF 3-piece BNC Jacks provide a wide performance range for Commercial, Industrial and Military Grades. The Amphenol RF BNC Jacks accommodate a variety of cable types ranging from standard RG to LMR styles and mate to industry standard BNC plug receptacles. These 3-piece crimp connectors are complimented with simple tooling that allow for quick and reliable termination.
Application usage for the BNC line of connectors from Amphenol RF is diverse, including: Broadcast, Telecom, Digital Video, Mil-Aero, Instrumentation, Satcom, Medical Equipment, Cable Assemblies, Radios, Surge Protection, Base Stations, Antennas, DS3/DS4.
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors |
| Product Number | ARFX1041-ND | 70142877 |
| Product Name | Coaxial Connector (RF) Assemblies | connector,rf coaxial,bnc commercial strplug,crimp-crimp,rg 58 plenum,50 ohm |
| Connector Type | BNC | |
| Mounting | Free Hanging (In-Line) | |
| Gender | Male / Plug | |
| Geometry | Straight |