Win Source Part Number: 1041094-3811-60049
Category: Connectors, Interconnects>Coaxia
Series: SMPS
Features: Full Detent
Connector Type: Plug, Male Pin
Fastening Type: Snap-On
Package: Bulk
Contact Termination: Solder
Connector Style: SMPS
Frequency - Max: 65 GHz
Housing Color: Gold
Number of Ports: 2
Standard Package: 25
Impedance: 50Ohm
Body Material: Stainless Steel
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mating Cycles: 100
Mounting Type: Board Edge, Cutout; Surface Mount
Temperature Range - Operating: -65°C ~ 165°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4010
Mfr: Amphenol SV Microwave
Base Product Number: 3811
SMPS MALE EDGE LAUNCH CONNECTOR, Product overview: 3811-60049 from Amphenol SV Microwave is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-3811-60049 can be used for catalog matching and distributor lookup.
SMPS Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder
RF COAXIAL, SMPS PLUG, 50 OHM, PCB; Connector Type:SMPS Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMPS M Edge Launch Connector 2 Port, FD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 1041094-3811-60049 | 437-3811-60049 | 3811-60049-ND | 43AC7794 | 3811-60049 |
| Product Name | Connectors, Interconnects - Coaxial Connectors (RF) | Electronic Connector | Coaxial Connector (RF) Assemblies | Rf Coaxial, Smps Plug, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave | RF Connectors / Coaxial Connectors |
| Termination | Solder | ||||
| Mounting | Board Edge, Cutout; Surface Mount | Board Edge, Cutout; Surface Mount | PCB | ||
| Frequency | 65.000 GHz | ? to 65.000 GHz | |||
| Gender | Male / Plug | Male / Plug | Male / Plug |